EN
  • EN
  • DE

1452819

Part No 1452819
Manufacturer Phoenix Contact
Catalog Sensor Interface Junction Blocks
Description SENSOR ACTUATOR BOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Actuator Box
Color Black
Features 4 Connector Opening, Dust Tight, Waterproof
For Use With/Related Products Circular Connectors
Material Polybutylene Terephthalate (PBT)
Shell Size - Insert M12
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614386-1452819
Ultra Librarian 3D Model Ultra Librarian 1452819 CAD Model

Description

N

You May Also Be Interested in

Omron
SMART SLAVE IP67 16 NPN INPUTS
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR BOX WITH LED
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR/ACTUATOR BOX SLOTS: 4
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Molex, LLC
IO;EPFS;IP67;60MM;8P5;8DI/8DO;PN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess