EN
  • EN
  • DE

AD7843ARUZ

Part No AD7843ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description Touch Screen Digitizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Serial
Voltage Reference External
Operating Supply Voltage 2.2 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1137796-AD7843ARUZ
Manufacturer Homepage www.analog.com
Family Name AD7843
Introduction Date November 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7843ARUZ CAD Model

Description

Product Overview: AD7843ARUZ by Analog Devices Inc.

The AD7843ARUZ is a precision, low power, 4-wire, touch screen controller manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit (IC) is designed to interface directly with resistive touch screens and provide accurate, reliable touch coordinates for input devices. It is a perfect solution for a wide range of applications that require user input through touch, such as personal digital assistants (PDAs), smart handheld devices, point-of-sale terminals, and industrial controls.

The AD7843ARUZ operates on a single 2.2V to 5.25V supply, making it versatile for various electronic devices. Its power consumption is minimal, with a typical operating current of just 125µA, which is reduced to 1µA in power-down mode. This feature is critical for battery-powered devices where power efficiency is essential.

Featuring a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC), the AD7843ARUZ ensures high-resolution touch screen data is captured with precision. The device offers a data rate of up to 125 kSPS, providing swift and responsive touch detection. Additionally, it supports a wide temperature range from -40°C to +85°C, ensuring reliable operation in various environments.

Designed for easy integration into system designs, the AD7843ARUZ comes in a 16-lead TSSOP (Thin Shrink Small Outline Package) that saves space on printed circuit boards. Communication with microprocessors is straightforward via a serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as DSP interfaces.

For enhanced performance, the AD7843ARUZ incorporates on-chip temperature measurement and touch pressure measurement capabilities, allowing for additional functionality within the end application. The device also includes a battery monitor function, which can signal the system microcontroller to perform battery status checks, an essential feature for portable devices.

In summary, the AD7843ARUZ from Analog Devices Inc. is a robust and efficient touch screen controller that offers high precision, low power consumption, and a compact form factor, making it an ideal choice for developers looking to add touch screen functionality to their electronic products.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4928 $53.9136
24+ $4.2029 $100.8696
37+ $4.0580 $150.1460
54+ $3.7681 $203.4774
69+ $3.6232 $250.0008
87+ $3.4783 $302.6121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess