EN
  • EN
  • DE

ADIS16266/PCBZ

Part No ADIS16266/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BREAKOUT BOARD FOR ADIS16266  /  ADIS16266 series Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±3500°/s, ±7000°/s, ±14000°/s
Interface Serial, SPI
Sensitivity 1.04°/sec/LSB, 2.08°/sec/LSB, 4.17°/sec/LSB
Voltage - Supply 4.75V ~ 5.25V
Supplied Contents Board(s)
Utilized IC / Part ADIS16266
Base Product Number ADIS16266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Other Names ADIS16266PCBZ
Standard Package 1
Win Source Part Number 1232038-ADIS16266/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16266/PCBZ CAD Model

Description

ADIS16266/PCBZ - Tri-Axis Digital Gyroscope from Analog Devices Inc.

The ADIS16266/PCBZ is a high-performance, tri-axis digital gyroscope module designed by Analog Devices Inc. This precision sensor offers a complete angular rate measurement system on a compact, single-sided, printed circuit board (PCB). It is specifically designed to provide stable and accurate angular rate detection in a wide range of applications, including industrial, instrumentation, and platform stabilization.

At the heart of the ADIS16266/PCBZ lies a MEMS gyroscope sensor with a dynamic range of ±450°/sec. This sensor provides data through a digital interface, which simplifies integration with microcontrollers and reduces system complexity. The gyroscope's performance is enhanced by an automatic internal self-calibration mechanism, ensuring reliable measurements over time and across temperature variations.

The device features a simple, SPI-compatible serial interface for easy data acquisition, and it operates on a single 3.3V power supply, minimizing power consumption for battery-powered applications. The ADIS16266/PCBZ also includes a range of built-in functionalities such as configurable filters, a data buffer, and alarms for event detection, making it a versatile solution for a multitude of motion sensing needs.

For rapid development and prototyping, the ADIS16266/PCBZ is provided in a module format with pre-soldered connectors, allowing for immediate connection to an evaluation system or embedded application. Additionally, the module is designed with robustness in mind, featuring a wide operating temperature range and resistance to environmental factors, making it suitable for deployment in harsh conditions.

With its high-precision sensing capabilities, ease of use, and robust design, the ADIS16266/PCBZ from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable gyroscope module to integrate into their systems. Whether it's for navigation, motion analysis, or platform control, this sensor module delivers consistent performance and quality that Analog Devices Inc. is known for.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess