EN
  • EN
  • DE

AR1100T-I/MQ

Part No AR1100T-I/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTLR 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10, 12 b
Voltage Reference Internal
Supply Voltage - Operating 3.3 V to 5 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (5x5)
Win Source Part Number 1018411-AR1100T-I/MQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR1100T-I/MQ CAD Model

Description

The AR1100T-I/MQ from Microchip Technology is a sophisticated touch controller that is designed to deliver high-performance touch capabilities to a wide range of applications. This versatile component is a perfect solution for designers looking to integrate touch functionality into their projects with minimal hassle and maximum efficiency.

Key Features:

  • Universal Touch Screen Controller: The AR1100T-I/MQ is capable of interfacing with 4-, 5-, and 8-wire resistive touch screens, offering a flexible solution for various design requirements.
  • High Accuracy and Sensitivity: Engineered to provide precise touch detection, this controller ensures accurate user input, enhancing the overall user experience.
  • USB and RS-232 Interface Support: With dual interface options, this device can easily connect to a host system using either USB or RS-232, providing versatility in communication methods.
  • Plug-and-Play Functionality: Designed for ease of use, the AR1100T-I/MQ supports plug-and-play operation with built-in calibration, which means it can be quickly and easily set up without extensive configuration.
  • Customizable: While it comes pre-calibrated for most touch screens, the AR1100T-I/MQ can also be re-calibrated to suit specific application needs or to compensate for environmental changes.

Applications:

The AR1100T-I/MQ is an ideal choice for a broad range of applications, including but not limited to:

  • Point-Of-Sale (POS) Systems
  • Industrial Control Panels
  • Medical Equipment
  • Automotive Navigation and Infotainment Systems
  • Consumer Electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AR1100T-I/MQ is no exception. This touch controller is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of both industrial and consumer applications.

Whether you're developing a new touch-enabled device or upgrading an existing system, the AR1100T-I/MQ offers the functionality and flexibility needed to create a seamless and intuitive user interface.

You May Also Be Interested in

Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8325 $59.4825
50+ $2.3242 $116.2100
77+ $2.2516 $173.3732
107+ $2.1789 $233.1423
138+ $2.1063 $290.6694
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess