EN
  • EN
  • DE

TSC2003IPWRG4

Part No TSC2003IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 043358-TSC2003IPWRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, Communications & Networking, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TSC2003IPWRG4 CAD Model

Description

Product Overview: TSC2003IPWRG4 from Texas Instruments

The TSC2003IPWRG4 is a next-generation touch screen controller from Texas Instruments, designed to offer high precision and reliability for touch-sensitive applications. This integrated circuit is part of TI's extensive portfolio of touch screen controllers and is specifically engineered to work with resistive touch screens, which are commonly used in a variety of electronic devices such as smartphones, tablets, GPS systems, and industrial controls.

At the heart of the TSC2003IPWRG4 is its 4-wire resistive touch screen controller, which is complemented by an onboard 12-bit analog-to-digital converter (ADC) that provides accurate and rapid touch location sensing. This high level of precision ensures that the touch screen's response is both smooth and consistent, offering an intuitive user interface experience.

The device is designed to interface with a host processor through an I2C serial interface, a feature that simplifies system integration and allows for easy communication with the majority of microprocessors and microcontrollers in the market. This versatility makes the TSC2003IPWRG4 a suitable choice for a wide range of applications, from consumer electronics to industrial control panels.

One of the key advantages of the TSC2003IPWRG4 is its low power consumption. The device features power-saving modes, which are crucial for battery-powered applications where energy efficiency is paramount. Moreover, the controller's small form factor, available in a TSSOP-16 package, makes it ideal for compact designs where space is at a premium.

Additional features of the TSC2003IPWRG4 include on-chip temperature measurement and touch pressure measurement capabilities, which can be used for advanced applications that require environmental adaptation or additional input methods. The device also boasts robust ESD protection, ensuring reliability and longevity in the face of electrostatic discharges that are common in everyday usage scenarios.

In summary, the TSC2003IPWRG4 from Texas Instruments is a sophisticated and versatile touch screen controller that offers precise touch detection, low power consumption, and a small footprint, making it an excellent choice for designers looking to enhance the user interface of their next-generation electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Rochester Electronics
PSOC 3
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6672 $51.3408
34+ $3.0090 $102.3060
52+ $2.9150 $151.5800
71+ $2.8209 $200.2839
92+ $2.7269 $250.8748
123+ $2.4448 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess