EN
  • EN
  • DE

AR1021-I/ML

Part No AR1021-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Series mTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name AR1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861782-AR1021-I/ML
Ultra Librarian 3D Model Ultra Librarian AR1021-I/ML CAD Model

Description

Microchip Technology's AR1021-I/ML Touch Screen Controller

The AR1021-I/ML is a sophisticated touch screen controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is engineered to deliver high-performance touch sensing capabilities for a wide range of applications. It is particularly suited for devices that require reliable, responsive touch inputs, such as industrial controls, medical equipment, and smart home devices.

At the heart of the AR1021-I/ML is Microchip's proprietary technology that ensures exceptional precision and fluidity in touch detection. This controller can interface with 4-wire resistive touch screens, translating physical touches into accurate digital data that can be processed by the host system. The device supports a variety of touch gestures, providing users with an intuitive and interactive experience.

The AR1021-I/ML operates on a 2.7V to 5.25V supply voltage range, making it versatile for different power environments. Its robust design includes built-in noise immunity, ensuring stable operation even in electrically noisy conditions. This is particularly important in industrial settings where heavy machinery or electronic equipment might otherwise interfere with touch screen functionality.

This controller is available in a 20-QFN (4x4) package, offering a compact footprint for space-constrained applications. The AR1021-I/ML is also characterized by its low power consumption, an essential feature for battery-powered devices where energy efficiency is a priority.

Integration with existing systems is made easy thanks to the AR1021-I/ML's flexible communication interface, which supports both I2C and SPI protocols. Additionally, Microchip provides comprehensive support and resources to facilitate the design-in process, including datasheets, application notes, and development tools.

In summary, the AR1021-I/ML from Microchip Technology is a reliable and versatile touch screen controller that offers precise touch detection, noise immunity, and low power consumption, making it an ideal choice for a broad spectrum of interactive applications.

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess