EN
  • EN
  • DE

ATMXT224-CCU

Part No ATMXT224-CCU
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Package Bulk
Product Status Active
Touchscreen 2 Wire Capacitive
Resolution (Bits) 12 b
Interface I2C
Voltage Reference Internal
Voltage - Supply 1.71V, 2.57V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-UFBGA
Supplier Device Package 49-UFBGA (5x5)
Standard Package 89 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 64178-ATMXT224-CCU
Ultra Librarian 3D Model Ultra Librarian ATMXT224-CCU CAD Model

Description

The ATMXT224-CCU from Microchip Technology is a highly capable touch controller designed to deliver a seamless and responsive user interface experience. It is part of the maXTouch® product family, which is renowned for its advanced touch solutions. This particular controller is optimized for performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications that require reliable touch functionality.

Key Features

  • Touch Sensing: The ATMXT224-CCU employs capacitive touch sensing technology to accurately register touch inputs. It supports up to 224 nodes, allowing for precise multi-touch detection and gesture recognition.
  • Power Efficiency: Designed with power conservation in mind, this controller is suitable for battery-powered devices, ensuring minimal power consumption during both active and idle states.
  • Communication: It features an I2C interface for communication, providing a reliable and straightforward connection to the main processor.
  • Noise Immunity: The ATMXT224-CCU boasts excellent noise immunity, ensuring consistent touch performance even in electrically noisy environments.
  • Customizability: Microchip Technology provides a suite of tools that enable customization and tuning of the touch functionality to meet specific application requirements.

Applications

This versatile touch controller is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Automotive Touch Controls
  • Portable Media Players
  • Home Automation Systems
  • Industrial Control Panels

Microchip's ATMXT224-CCU is a testament to their commitment to providing advanced touch solutions that enhance the user experience across multiple device categories. With its robust feature set and proven technology, the ATMXT224-CCU is a top-tier choice for developers looking to integrate touch capabilities into their next project.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,394 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess