EN
  • EN
  • DE

ATMXT1664T3-CCUR035

Part No ATMXT1664T3-CCUR035
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TOUCHSCREEN CTRL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller - - I²C, USB Interface 136-UFBGA (7x7)
Manufacturer Microchip Technology
Series maXTouchâ„¢
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 136-UFBGA
Case / Package 136-UFBGA (7x7)
Family Name ATMXT1664
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-ATMXT1664T3-CCUR035CT, 150-ATMXT1664T3-CCUR035DKR, 150-ATMXT1664T3-CCUR035TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862388-ATMXT1664T3-CCUR035
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3-CCUR035 CAD Model

Description

The ATMXT1664T3-CCUR035 is a sophisticated touchscreen controller from the renowned manufacturer Microchip Technology. Designed to deliver exceptional performance, this controller is part of the maXTouch® T series, which is known for its high-quality touch solutions suitable for a wide range of interactive applications.

This particular model is equipped with advanced features that make it an ideal choice for modern touch interfaces. It supports up to 64 simultaneous touch points, offering precise and responsive multi-touch capabilities. This makes it perfect for applications that require intricate gestures and multi-user interaction, such as interactive kiosks, gaming machines, and advanced automotive infotainment systems.

The ATMXT1664T3-CCUR035 also boasts robust noise immunity and superior moisture tolerance, ensuring consistent performance in challenging environments. Whether it's operated with wet hands or in the presence of electrical noise, this touch controller maintains its accuracy and reliability. This resilience makes it particularly suited for outdoor applications or devices used in industrial settings.

With a design that emphasizes low power consumption, the ATMXT1664T3-CCUR035 helps to extend the battery life of portable devices, making it an energy-efficient choice for handheld gadgets like tablets and smartphones. Additionally, its small form factor allows for sleek and compact device designs without compromising on the screen size or touch functionality.

Integration with other systems is seamless, thanks to the controller's compatibility with various communication protocols. It also offers a range of configurable options, giving designers the flexibility to tailor the touch experience to specific application needs.

In summary, the ATMXT1664T3-CCUR035 from Microchip Technology is a top-tier touch controller that combines multi-touch capability, environmental robustness, energy efficiency, and design flexibility. It's a reliable solution for anyone looking to enhance the user interface of their electronic devices with advanced touch technology.

You May Also Be Interested in

Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Texas Instruments
Lowest to $3.7766
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4340 $52.3020
7+ $14.3048 $100.1336
11+ $13.8578 $152.4358
15+ $13.4107 $201.1605
20+ $12.9637 $259.2740
26+ $11.6227 $302.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess