EN
  • EN
  • DE

AD7879-1ACPZ-RL

Part No AD7879-1ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference External
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Base Product Number AD7879
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909817-AD7879-1ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7879-1ACPZ-RL CAD Model

Description

Analog Devices Inc. AD7879-1ACPZ-RL Touch Screen Controller

The AD7879-1ACPZ-RL is a state-of-the-art touch screen controller designed by Analog Devices Inc. to cater to the increasing demand for user-friendly interfaces in modern electronic devices. This touch screen controller is an integral component for enhancing user interaction with various applications such as smartphones, tablets, and industrial monitors.

At the heart of the AD7879-1ACPZ-RL is its precision 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) which ensures accurate and responsive touch detection. The controller supports 4-wire touch screens and can manage up to four auxiliary analog inputs, making it versatile for additional interfacing requirements.

The device operates on a single 1.6 V to 3.6 V power supply, making it highly efficient for portable applications where power conservation is critical. It also features an on-chip 2.5 V reference that can be used for the auxiliary ADC inputs, providing flexibility and simplifying the design process.

One of the key features of the AD7879-1ACPZ-RL is its I²C-compatible serial interface, which allows for easy integration with most microprocessors and microcontrollers. This interface simplifies communication and reduces the number of wires required for touch screen control, which is particularly beneficial in applications with limited space.

The controller is available in a compact 16-lead, 4 mm × 4 mm LFCSP package, which is ideal for space-constrained applications. Additionally, the product comes in a tape and reel packaging format, denoted by the 'RL' suffix, which facilitates efficient handling and placement during the manufacturing process.

Analog Devices Inc. has equipped the AD7879-1ACPZ-RL with a variety of features to enhance performance and reliability. These include on-chip temperature measurement, battery voltage measurement, and GPIO functions. These features, along with the controller's low power consumption and wide operating temperature range, make it a robust solution for a wide array of touch screen applications.

Overall, the AD7879-1ACPZ-RL from Analog Devices Inc. is a highly integrated and efficient solution for touch screen control, offering precision, versatility, and ease of use for designers and end-users alike.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Lowest to $58.5000
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,222 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess