EN
  • EN
  • DE

ESL-51BNC-H

Part No ESL-51BNC-H
Manufacturer Shanghai Everstar Electronics Co., Ltd.
Catalog IR LED
Description 5.0 mm Infrared Emitting Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1326343-ESL-51BNC-H
Ultra Librarian 3D Model Ultra Librarian ESL-51BNC-H CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
3.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1206 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3030 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
4335 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3.0 mm Infrared Emitting Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess