EN
  • EN
  • DE

ESL-R316CIR1C

Part No ESL-R316CIR1C
Manufacturer Shanghai Everstar Electronics Co., Ltd.
Catalog IR LED
Description 3.0 mm Infrared Emitting Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1326347-ESL-R316CIR1C
Ultra Librarian 3D Model Ultra Librarian ESL-R316CIR1C CAD Model

You May Also Be Interested in

Shanghai Everstar Electronics Co., Ltd.
3.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
3030 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
1206 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
4335 IR SMD LED
Need more? Email Us
Shanghai Everstar Electronics Co., Ltd.
5.0 mm Infrared Emitting Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess