EN
  • EN
  • DE

644744\1G\64Mx16\8C

Part No 644744\1G\64Mx16\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950208-644744\1G\64Mx16\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 644744\1G\64Mx16\8C CAD Model

Description

The 644744\1G\64Mx16\8C is a 1GB memory module from Micron Technology Inc. This module is designed to provide temporary data storage for a variety of computing applications. It uses advanced memory technology to facilitate high-speed data transfer and efficient operation within compatible systems.

Applications

  • Use in server systems for improved data throughput
  • Integration within industrial PCs for process control
  • Implementation in telecommunications equipment for buffering
  • Support for embedded systems requiring larger memory spaces
  • Application in networking appliances for increased efficiency

Features

  • 1GB of memory capacity
  • Organized as 64Mx16 for enhanced data handling
  • Leverages 8C configuration
  • Designed for rapid data access and transfer
  • Compliant with industry-standard interfaces

Benefits

  • Boosts performance in server environments
  • Enhances real-time data processing in industrial settings
  • Optimizes buffering capabilities in telecom infrastructure
  • Provides expansive memory for complex embedded operations
  • Improves data-related tasks in networking solutions

Additional Details

Operating parameters include voltage and frequency requirements critical for system stability and performance. Timing specifications are essential for proper integration. Consult the manufacturer’s datasheet for complete technical data and setup instructions. Physical dimensions must be considered for compatibility with hardware configurations.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess