EN
  • EN
  • DE

SC16IS762IPW

Part No SC16IS762IPW
Manufacturer NXP / Nexperia
Description Dual UART with I2C-bus/SPI interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246902-SC16IS762IPW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS762IPW CAD Model

Description

The SC16IS762IPW is a dual UART IC designed and manufactured by NXP Semiconductors. This integrated circuit provides the functionality of two full-duplex universal asynchronous receiver-transmitters (UARTs) along with a host of additional features that make it an ideal choice for serial communication in embedded systems.

Key Features

  • Interface: The SC16IS762IPW offers a flexible I²C-bus/SPI interface, allowing it to be connected to a microcontroller with ease. This versatility makes it suitable for a wide range of applications.
  • Dual UART Channels: With two independent UART channels, it can handle multiple serial communications simultaneously, which is particularly useful for complex systems that require communication with several peripherals.
  • Baud Rate: Each UART supports baud rates up to 5 Mbps, ensuring fast data transfer rates for time-sensitive operations.
  • FIFO Buffers: 64-byte FIFO (First In, First Out) buffers are available on both transmit and receive lines, reducing the overhead on the host processor and improving system efficiency.
  • Auto Hardware Flow Control: It supports automatic hardware flow control using CTS/RTS signals to prevent data loss during high-speed communications.
  • Modem Interface: The device also includes a full modem interface, which can be used to connect to modems and other similar communication devices.
  • Additional Features: Enhanced features such as XON/XOFF software flow control, infrared (IrDA) data communication, and programmable baud rate generators are also integrated into the IC.

Applications

The SC16IS762IPW is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Gaming machines
  • Data acquisition systems
  • Automotive and telematics

Package and Quality

This product is offered in a TSSOP28 (Thin Shrink Small Outline Package) which ensures a compact footprint while providing enough pins for all the functionality. NXP's commitment to quality means that the SC16IS762IPW is designed to meet the high reliability and performance standards required for industrial and automotive applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess