EN
  • EN
  • DE

P1015NSE5DFB

Part No P1015NSE5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 561TEBGA1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 561-FBGA
Supplier Device Package 561-TEPBGA I (23x23)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P1015
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 733239-P1015NSE5DFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1015NSE5DFB CAD Model

Description

The P1015NSE5DFB is a high-performance, power-efficient processor tailored for a broad range of applications. Manufactured by NXP Semiconductors, a leader in embedded processing solutions, this product is part of the QorIQ® P1 family, known for its innovative multicore and processor technologies.

Key Features

  • Integrated Processor: The P1015NSE5DFB features a Power Architecture® e500 core that can operate at speeds up to 800 MHz, delivering the computational power required for complex tasks without sacrificing efficiency.
  • Connectivity: It boasts an array of communication interfaces, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express, making it versatile for networking and peripheral connectivity.
  • Memory Support: This processor supports DDR2 and DDR3 memory, offering flexibility in choosing memory solutions to match specific application needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the P1015NSE5DFB is suitable for applications where power conservation is critical.
  • Security: It incorporates a security engine that provides hardware acceleration for cryptographic functions, ensuring secure data handling and communication.

Applications

The P1015NSE5DFB is ideal for a variety of applications, ranging from networking and industrial control to automotive and smart energy systems. Its robust security features make it particularly well-suited for applications that require secure data transmission and protection against threats.

Technical Specifications

Attribute Details
CPU Core e500 Power Architecture
Frequency Up to 800 MHz
Memory Support DDR2, DDR3
Networking Interfaces Dual Gigabit Ethernet
Peripheral Interfaces USB 2.0, PCI Express
Security Engine Yes
Package MAPBGA 399

With its combination of performance, connectivity, and security, the NXP P1015NSE5DFB processor is a reliable choice for system designers looking to build sophisticated and efficient systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.9523 $103.9523
2+ $100.5982 $201.1964
3+ $97.2452 $291.7356
4+ $87.1852 $348.7408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess