EN
  • EN
  • DE

LP38511MR-ADJEV/NOPB

Part No LP38511MR-ADJEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 800mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38511
Win Source Part Number 779727-LP38511MR-ADJEV/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP38511
Introduction Date November 05, 2007
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP38511MR-ADJEV/NOPB CAD Model

Description

Overview of the Texas Instruments LP38511MR-ADJEV/NOPB

The LP38511MR-ADJEV/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This device is engineered to deliver precision voltage regulation with a focus on stability, efficiency, and reliability, making it an ideal solution for a wide range of applications, including consumer electronics, industrial systems, and automotive infrastructure.

Key Features

  • Adjustable Output: The LP38511MR-ADJEV/NOPB allows for an adjustable output voltage, giving designers the flexibility to tailor the voltage to the specific needs of their application.
  • High Accuracy: This regulator provides excellent regulation accuracy, which is essential for sensitive electronic components that require a stable power supply.
  • Low Dropout: The LDO design ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: The current limiting feature protects the device and the load from damage due to excessive current.

Applications

The versatile nature of the LP38511MR-ADJEV/NOPB allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power management in portable devices
  • Post-regulation for switching power supplies
  • Linear power supplies for sensitive analog and digital circuits
  • Automotive electronics where voltage precision is critical

Quality and Support

Texas Instruments is known for its commitment to quality, and the LP38511MR-ADJEV/NOPB is no exception. It is designed to meet the stringent requirements of various industries and comes with the support and expertise of TI's global technical support team.

Conclusion

The LP38511MR-ADJEV/NOPB from Texas Instruments represents a blend of performance, versatility, and reliability. Whether you're designing a sophisticated automotive system or a simple consumer electronic device, this adjustable LDO voltage regulator is engineered to provide a stable and efficient power supply that meets your needs.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1019 $50.4456
58+ $1.7247 $100.0326
90+ $1.6708 $150.3720
124+ $1.6169 $200.4956
160+ $1.5630 $250.0800
215+ $1.4013 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess