EN
  • EN
  • DE

124352-HMC860LP3E

Part No 124352-HMC860LP3E
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 4 - Quad
Output Current 120mA, 80mA, 20mA, 20mA
Voltage - Input 5V
Regulator Type Positive Fixed and Adjustable
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part HMC860LP3E
Win Source Part Number 776154-124352-HMC860LP3E
Popularity Medium
Supply and Demand Status Limited
Family Name HMC860LP3E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 124352-HMC860LP3E CAD Model

Description

The 124352-HMC860LP3E, from Analog Devices Inc., is a state-of-the-art frequency synthesizer that integrates multiple functions into a single device. This high-performance component is designed to meet the rigorous demands of modern communication systems, providing exceptional phase noise performance and a wide frequency range.

Key Features

  • Wide Frequency Range: The HMC860LP3E operates across a broad spectrum, making it suitable for various applications, including wireless infrastructure, test and measurement equipment, and aerospace and defense systems.
  • Low Phase Noise: With its excellent phase noise characteristics, this synthesizer ensures signal integrity and minimizes jitter, which is critical for high-speed data transmission and precise signal processing.
  • Integrated VCO: The inclusion of a Voltage-Controlled Oscillator (VCO) simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • Programmable Divider: The device features a programmable divider that allows for flexible frequency generation, making it adaptable to a wide range of output frequency requirements.
  • Serial Interface: A serial interface is provided for programming the device, which enables easy integration into system designs and allows for on-the-fly reconfiguration if needed.

Applications

The HMC860LP3E is ideal for applications that require high precision and reliability. It is commonly used in:

  • Wireless Communication Systems
  • Point-to-Point Radios
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number HMC860LP3E
Package QFN (Quad Flat No-Leads)
Frequency Range Specified in datasheet
Supply Voltage Specified in datasheet
Interface Serial

For detailed specifications and application support, it is recommended to refer to the official datasheet provided by Analog Devices Inc..

You May Also Be Interested in

Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess