EN
  • EN
  • DE

MIC2215-PPPBML-EV

Part No MIC2215-PPPBML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD TRIPLE CAP LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 3 - Triple
Voltage - Output 3V, 3V, 3V
Output Current 250mA, 250mA, 250mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2215
Win Source Part Number 788489-MIC2215-PPPBML-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPPBML-EV CAD Model

Description

The MIC2215-PPPBML-EV is a comprehensive evaluation board designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This evaluation board is specifically tailored for testing and assessing the performance of the MIC2215, a dual 300mA LDO (Low Dropout Regulator) with a high PSRR (Power Supply Rejection Ratio) and low noise output, making it ideal for RF and analog circuit applications.

Key Features

  • Dual LDO Design: The MIC2215 features two independent LDO regulators that can supply up to 300mA of output current each, providing flexibility for powering multiple devices or systems.
  • High PSRR: With a high PSRR, the MIC2215 ensures stable voltage supply by suppressing power supply fluctuations, which is critical for sensitive RF and analog circuits.
  • Low Noise Output: The low noise characteristics of the MIC2215 make it suitable for applications that require a clean power supply, such as precision instrumentation and audio systems.
  • Thermal and Overcurrent Protection: The device incorporates built-in safety features, including thermal shutdown and current limit protection, to safeguard against overheating and overcurrent conditions.
  • Adjustable Output Voltage: The output voltage of the MIC2215 can be adjusted via external resistors, providing design flexibility to match specific application requirements.

Applications

The MIC2215-PPPBML-EV is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable media players
  • Wireless LAN devices
  • Handheld instruments
  • RF modules

Why Choose the MIC2215-PPPBML-EV?

Engineers and developers seeking a reliable and versatile power management solution will find the MIC2215-PPPBML-EV evaluation board to be an invaluable tool. It not only facilitates thorough testing of the MIC2215's capabilities but also accelerates the development process by providing a ready-to-use platform for performance analysis and prototyping. With its robust feature set, the MIC2215-PPPBML-EV is an excellent choice for powering delicate and critical electronic systems.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess