EN
  • EN
  • DE

LP38693-ADJEV

Part No LP38693-ADJEV
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description BOARD EVAL 500MA LDO REG ADJ / LP38693 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Package Box
Channels per IC 1 - Single
Voltage - Output 1.25V ~ 9V
Current - Output 500mA
Voltage - Input 2.7V ~ 10V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38693
Base Product Number LP38693
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Other Names LP38693ADJEV
Standard Package 1
Win Source Part Number 1020581-LP38693-ADJEV
Ultra Librarian 3D Model Ultra Librarian LP38693-ADJEV CAD Model

Description

The LP38693-ADJEV from Texas Instruments is a high-performance, low-dropout regulator designed to deliver a continuous, adjustable output voltage with a high degree of accuracy. This regulator is part of the LP3869x series, which is known for its low quiescent current, making it ideal for battery-powered applications where power efficiency is crucial.

Key Features

  • Adjustable Output: The LP38693-ADJEV provides an adjustable output voltage that can be set from 1.25V to 5.5V using external resistors, allowing for a wide range of applications.
  • High Accuracy: This regulator offers excellent regulation, maintaining a high level of accuracy even under varying input voltages and load conditions.
  • Low Dropout: The low dropout voltage of the LP38693-ADJEV minimizes power loss and improves efficiency, which is especially beneficial when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features a low quiescent current, which reduces standby power consumption and extends battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit features to protect against over-current and over-temperature conditions.
  • Stable with Low-ESR Output Capacitors: This regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).

Applications

The versatility of the LP38693-ADJEV makes it suitable for a diverse range of applications. It is commonly used in portable devices such as PDAs, mobile phones, and wireless handsets. Additionally, it is ideal for powering microcontrollers, DSPs, and other sensitive electronic components that require a stable and precise power supply.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP38693-ADJEV is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess