EN
  • EN
  • DE

1SV233

Part No 1SV233
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA SGL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 075082-1SV233
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV233 CAD Model

Description

Product Overview: 1SV233 Varicap Diode by ON Semiconductor

The 1SV233 from ON Semiconductor is a high-performance varicap diode designed for a multitude of applications where variable capacitance is required, controlled by the voltage applied across its terminals. This versatile component is commonly utilized in tuning circuits such as VCOs (Voltage-Controlled Oscillators), RF circuits, and as part of the tuning elements in TV/VCR tuners, offering reliable performance and consistent quality.

Key Features

  • Variable Capacitance: The 1SV233 provides a capacitance range that is variable and controlled by the reverse voltage, making it ideal for frequency tuning applications.
  • Low Series Resistance: With a low series resistance, this varicap diode ensures minimal signal loss and improved performance in high-frequency operations.
  • High Q: The high quality factor of the 1SV233 means it has a low dissipation factor, which is crucial for applications requiring high selectivity and low phase noise.
  • Compact Package: Enclosed in a small and lightweight package, the 1SV233 is designed for space-sensitive applications, without compromising on performance.

Applications

  • RF circuit tuning and impedance matching
  • Voltage-controlled oscillators (VCOs)
  • TV and VCR tuner circuits
  • Phase-locked loops (PLLs)
  • AM/FM receivers

The 1SV233 varicap diode is a testament to ON Semiconductor's commitment to providing high-quality electronic components that meet the evolving needs of modern circuit designs. Its ability to perform consistently across a range of temperatures and conditions makes it a reliable choice for designers seeking to create agile and precise electronic products. Whether for consumer electronics or sophisticated communication systems, the 1SV233 from ON Semiconductor is a component that offers both flexibility and precision in frequency tuning applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides. The 1SV233 is not just a component; it's a solution that enhances the functionality and efficiency of electronic systems where variable capacitance is a critical parameter.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6251 $58.1255
13+ $9.5380 $123.9940
19+ $9.2400 $175.5600
26+ $8.9420 $232.4920
34+ $8.6440 $293.8960
45+ $7.7501 $348.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess