EN
  • EN
  • DE
  • IT

1SV315

Part No 1SV315
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 9 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-MCP
Win Source Part Number 197383-1SV315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV315 CAD Model

Description

Product Overview: ON Semiconductor 1SV315 Variable Capacitance Diode

The ON Semiconductor 1SV315 is a high-performance variable capacitance diode, also known as a varactor or varicap diode, designed for use in a wide range of electronic tuning applications. This diode is particularly well-suited for tuning the frequency of VCOs (Voltage-Controlled Oscillators), RF circuits, and various filters where precise electronic tuning is required. The 1SV315 is renowned for its reliability and consistent performance, making it a popular choice among engineers and designers in the field of RF design.

Key Features

  • High-Quality Performance: The 1SV315 offers excellent capacitance variation characteristics that are stable over a wide range of reverse voltages, ensuring precise tuning capabilities.
  • Low Series Resistance: With a low series resistance, this varactor diode provides high-quality factor (Q) performance, which is crucial for achieving low phase noise in VCOs and maintaining signal integrity in filters.
  • Compact Package: The diode comes in a small, surface-mount package that is ideal for compact circuit designs, allowing for efficient use of PCB space.
  • Wide Operating Temperature Range: The 1SV315 is designed to operate effectively across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

  • Voltage-Controlled Oscillators (VCOs): The varactor's ability to change capacitance with applied voltage makes it perfect for frequency modulation in VCOs.
  • RF Circuit Tuning: Utilized in RF circuits for tuning and phase adjustment, ensuring optimal frequency response and signal clarity.
  • Adaptive Filters: The 1SV315 can be used to dynamically adjust filter characteristics in real-time applications.

ON Semiconductor's 1SV315 variable capacitance diode stands out in the market for its robustness and adaptability, providing engineers with a reliable component for their frequency tuning needs. Whether it's for consumer electronics, communication systems, or industrial applications, the 1SV315 delivers performance that designers can count on.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF PIN Low Distortion Attenuator Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $2.2773
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2427
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $5.2507
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $6.1090
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $0.1928
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0628
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $0.9721
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1928
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2884

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0503 $67.1066
52+ $2.5031 $130.1612
80+ $2.4255 $194.0400
111+ $2.3466 $260.4726
143+ $2.2690 $324.4670
191+ $2.0336 $388.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess