EN
  • EN
  • DE

ATA556714N-DDB

Part No ATA556714N-DDB
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ / RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Standards ISO 11784, ISO 11785
Voltage - Supply 3.6V
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342509-ATA556714N-DDB
Ultra Librarian 3D Model Ultra Librarian ATA556714N-DDB CAD Model

Description

The ATA556714N-DDB is a highly integrated device from Microchip Technology, designed to meet the advanced requirements of automotive and industrial applications. This robust product is a testament to Microchip's commitment to providing innovative solutions that ensure reliability and efficiency in complex electronic systems.

Key Features

  • High Integration: Combines multiple functionalities in a single chip, reducing the need for additional components and saving space on the PCB.
  • Automotive Grade: Engineered to withstand the harsh conditions of automotive environments, meeting the stringent standards for temperature, durability, and longevity.
  • Advanced Communication Protocols: Supports a range of communication interfaces, ensuring compatibility with modern automotive networks.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered applications and to meet energy-saving standards.
  • Robust Security Features: Incorporates security measures to protect against unauthorized access and tampering, safeguarding the integrity of the system.

Applications

The ATA556714N-DDB is suited for a variety of applications, particularly where space is at a premium and high reliability is non-negotiable. Its application areas include, but are not limited to:

  • Automotive control units
  • Industrial automation systems
  • Embedded control systems
  • Communication modules

Technical Specifications

Microchip Technology ensures that the ATA556714N-DDB is built to the highest standards, with specifications that make it suitable for demanding applications. The device operates over a wide temperature range and is packaged in a form factor that is ideal for space-constrained applications.

Conclusion

The ATA556714N-DDB from Microchip Technology represents a blend of performance, integration, and reliability. It is an excellent choice for designers looking to enhance their automotive or industrial applications with a component that not only meets current demands but is also future-proof.

You May Also Be Interested in

Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess