EN
  • EN
  • DE

SL3S1002FTB1,115

Part No SL3S1002FTB1,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE G2XM FTB1 3XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 840MHz to 960MHz
Standards ISO 15693, ISO 18000-6
Temperature Range - Operating -40°C to 85°C
Case / Package 3-XSON (1x1.45)
Win Source Part Number 1096796-SL3S1002FTB1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL3S1002FTB1,115 CAD Model

Description

The SL3S1002FTB1,115 is a cutting-edge UHF RFID transponder IC from NXP Semiconductors, designed to offer a flexible and cost-effective solution for item-level tagging in a variety of applications. With its advanced features and robust performance, this product is ideal for use in supply chain management, asset tracking, and authentication tasks.

Key Features

  • Frequency Range: Operates in the UHF frequency range, which is globally recognized for RFID applications, ensuring compatibility and ease of integration in a wide range of systems.
  • Memory: Equipped with 128 bits of EPC memory and 96 bits of TID memory, the SL3S1002FTB1,115 provides ample storage for unique identifiers and product information.
  • Data Retention: Offers a data retention period of up to 10 years, ensuring the integrity and availability of the stored information over the long term.
  • Read/Write Cycles: Capable of 100,000 programming cycles, allowing for frequent updates to the stored data without compromising the integrity of the chip.
  • Anti-Collision: Features an efficient anti-collision mechanism, enabling the simultaneous identification of multiple tags for quick and accurate inventory management.
  • Security: Incorporates password-protected access and a lock per block feature to enhance data security and prevent unauthorized access or tampering.

Applications

The SL3S1002FTB1,115 is versatile and can be used across various industries for different applications, including:

  • Supply Chain & Logistics: For tracking goods through the entire supply chain, from manufacturing to distribution and retail.
  • Retail: For inventory management, reducing shrinkage, and enhancing the customer shopping experience through smart shelves and interactive product information.
  • Asset Management: For tracking valuable assets, equipment, and tools in real-time to prevent loss and optimize utilization.
  • Authentication: To verify the authenticity of products and protect against counterfeiting in sectors such as pharmaceuticals, luxury goods, and electronics.

Conclusion

The SL3S1002FTB1,115 from NXP is an advanced and reliable RFID IC that offers high performance in a variety of tagging applications. Its robust feature set ensures that it can meet the demands of modern inventory and asset management systems, providing a secure and efficient way to track and manage items across diverse industries.

You May Also Be Interested in

Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Lowest to $27.8572
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess