EN
  • EN
  • DE

HTRC11001T/03EE

Part No HTRC11001T/03EE
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description HITAG reader chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1182421-HTRC11001T/03EE
Manufacturer Homepage www.nxp.com
Family Name HTRC11001
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTRC11001T/03EE CAD Model

Description

The NXP HTRC11001T/03EE is a dedicated integrated circuit designed for use in contactless read/write systems. This sophisticated chip is part of NXP's renowned Hitag product family, which is well-known for its reliability and versatility in RFID (Radio-Frequency Identification) applications. The HTRC11001T/03EE is specifically engineered to cater to the demands of applications where performance and security are paramount.

Key Features

  • Frequency Range: The chip operates at a low frequency of 125 kHz, which is optimal for short-range communication and provides a good balance between read range and interference resistance.
  • Antenna Connection: It features an integrated resonant capacitor which allows for a direct connection to the antenna, simplifying the design and reducing the bill of materials.
  • Multi-Tag Reading: The HTRC11001T/03EE supports the simultaneous identification of multiple tags, enhancing the efficiency of systems where quick scanning of multiple items is required.
  • Security: With advanced security features, this chip ensures secure data exchange and protection against unauthorized access, making it suitable for applications that require high levels of security.
  • Interface: The chip offers a simple, yet robust, serial interface for communication with a host microcontroller, facilitating easy integration into existing systems.

Applications

The NXP HTRC11001T/03EE is ideal for a wide range of applications, including:

  • Access control systems
  • Animal identification
  • Asset tracking
  • Automotive immobilizers
  • Logistics and supply chain management

Technical Specifications

The HTRC11001T/03EE operates on a supply voltage range of 4.5V to 5.5V and is available in a small, leadless HVQFN32 package. It is designed for ambient operating temperatures ranging from -40°C to +85°C, making it suitable for harsh environments.

Conclusion

Overall, the NXP HTRC11001T/03EE Hitag reader chip stands out for its combination of performance, security, and ease of use. Whether for industrial, commercial, or residential applications, this chip is an excellent choice for designers looking to incorporate reliable RFID capabilities into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess