EN
  • EN
  • DE

PN7161B1HN/C100E

Part No PN7161B1HN/C100E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER SPI HVQFN40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000850-PN7161B1HN/C100E
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category RF/IF and RFID RFID, RF Access, Monitoring ICs
Type RFID Reader
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Operating Temperature -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PN7161B1HN/C100E CAD Model

Description

Product Overview: PN7161B1HN/C100E

The PN7161B1HN/C100E is a high-performance, full NFC solution manufactured by NXP Semiconductors. This product is designed to facilitate seamless integration of Near Field Communication (NFC) functionality into various electronic devices, making it ideal for a wide range of applications including mobile payment systems, access control, and smart advertising.

Key Features

  • Highly Integrated Solution: The PN7161B1HN/C100E incorporates an NFC controller with an integrated firmware, simplifying the design and reducing time-to-market for NFC-enabled products.
  • Plug-and-Play: This device offers easy implementation through its plug-and-play capability, which includes support for various contactless communication methods and protocols.
  • Multi-Protocol Support: The product supports a wide range of NFC technologies, including ISO/IEC 14443 A&B, FeliCa, and NFC Forum protocols such as NFCIP-1 and NFCIP-2.
  • Energy Efficient: Designed with power efficiency in mind, the PN7161B1HN/C100E is suitable for battery-powered devices where power consumption is a critical consideration.

Applications

The versatility of the PN7161B1HN/C100E makes it suitable for a myriad of applications, some of which include:

  • Mobile payment terminals and e-wallets
  • Smart locks and access control systems
  • Consumer electronics such as smartphones, tablets, and wearables
  • Home automation and smart appliances
  • Interactive marketing and smart posters

Technical Specifications

The PN7161B1HN/C100E is equipped with a range of technical features that ensure reliable and efficient operation:

  • Integrated power management unit
  • Host interfaces: I2C, SPI, and HSU (High-Speed UART)
  • Operating temperature range: -40°C to +85°C
  • Packages: HVQFN

With its comprehensive feature set and ease of integration, the PN7161B1HN/C100E from NXP Semiconductors stands as a leading choice for developers looking to incorporate NFC capabilities into their products with minimal effort and maximum performance.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess