EN
  • EN
  • DE

TPIC84125TPWPRQ1

Part No TPIC84125TPWPRQ1
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Passive Entry/Start
Frequency 125kHz
Interface SPI
Operating Supply Voltage 7 V ~ 38 V
Operating Temperature Range -40°C ~ 105°C
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 797837-TPIC84125TPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC84125
Introduction Date June 01, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC84125TPWPRQ1 CAD Model

Description

The TPIC84125TPWPRQ1 from Texas Instruments is a robust, automotive-grade, power logic 8-bit shift register designed to provide efficient power distribution and signal processing within vehicle electronic systems. This integrated circuit is specifically tailored for the challenging demands of automotive applications, offering high reliability and performance under extreme conditions.

Key Features

  • High-Voltage Output: The device can handle high-voltage outputs, making it suitable for driving a wide range of loads, including LEDs, relays, and other actuators.
  • Low Power Consumption: It has been optimized for low power consumption, which is critical for minimizing battery drain in automotive environments.
  • Robust Thermal Performance: With an enhanced thermal performance, the TPIC84125TPWPRQ1 can operate reliably in the high-temperature conditions commonly found in automotive applications.
  • Serial Input, Parallel Output: The shift register features a serial input and parallel output interface, which simplifies the connection to microcontrollers and reduces the number of required I/O pins.
  • Built-In Protection: It includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the device.
  • Automotive Qualification: The device meets stringent automotive qualification standards, including AEC-Q100, which guarantees its suitability for vehicular use.

Applications

The TPIC84125TPWPRQ1 is ideal for a variety of automotive applications, including:

  • Body Control Modules
  • LED Lighting Systems
  • Control Panels
  • Power Distribution Systems

Quality and Reliability

As with all Texas Instruments products, the TPIC84125TPWPRQ1 is manufactured to high-quality standards, ensuring exceptional reliability. Its automotive qualification means it has been tested and proven to withstand the rigorous conditions of the automotive environment, giving designers and engineers peace of mind when integrating this shift register into their systems.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3129 $58.1903
15+ $6.8209 $102.3135
23+ $6.6077 $151.9771
32+ $6.3946 $204.6272
41+ $6.1814 $253.4374
55+ $5.5420 $304.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess