EN
  • EN
  • DE
  • IT

TRF7970ARHBR

Part No TRF7970ARHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID/NFC AFE 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 034966-TRF7970ARHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7970ARHBR CAD Model

Description

The TRF7970ARHBR from Texas Instruments is a high-performance, multi-protocol Radio Frequency Identification (RFID) and Near Field Communication (NFC) transceiver module designed for use in a wide range of applications. This versatile integrated circuit supports various modes of operation, making it an ideal choice for developers looking to implement RFID and NFC capabilities into their products.

Key Features

  • Multi-Protocol Support: Compatible with a broad range of NFC and RFID standards, including ISO/IEC 15693, ISO/IEC 18000-3, ISO/IEC 14443A/B, and FeliCa, ensuring flexibility and interoperability across different devices and systems.
  • RF Field Detector: Comes with an integrated RF field detector with programmable wake-up levels, enabling efficient power management and battery life extension in portable devices.
  • High Data Rate: Supports data rates up to 848 kbps, allowing for quick and efficient data transfer, which is essential for applications requiring fast communication.
  • Adjustable Output Power: The output power is programmable, providing the ability to optimize performance for various operating distances and power constraints.
  • Low Power Modes: Features low power modes such as sleep and standby, which are crucial for battery-powered applications where power conservation is a priority.

Applications

The TRF7970ARHBR is suitable for a diverse range of applications, including:

  • Contactless payment systems
  • Access control and security systems
  • Identity verification and ePassports
  • Inventory and asset tracking
  • Consumer electronics for NFC-enabled devices

Technical Specifications

The device is encapsulated in a compact 32-pin QFN package, making it ideal for space-constrained applications. It operates over a broad supply voltage range (from 2.7V to 5.5V), providing flexibility in system design. The TRF7970ARHBR also includes an SPI (Serial Peripheral Interface) for communication with microcontrollers, which simplifies integration into existing designs.

With its robust feature set and compatibility with multiple communication protocols, the TRF7970ARHBR from Texas Instruments stands out as a powerful solution for developers looking to add RFID and NFC functionality to their products.

You May Also Be Interested in

NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $11.9509
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN
Lowest to $2.9140
NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.1621
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $9.1395
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.5454
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
STMicroelectronics
HIGH PERFORMANCE NFC UNIVERSAL D
Lowest to $4.9360
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4708 $52.0620
36+ $2.8478 $102.5208
55+ $2.7588 $151.7340
75+ $2.6698 $200.2350
97+ $2.5808 $250.3376
130+ $2.3139 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess