EN
  • EN
  • DE

PN7160A1HN/C100E

Part No PN7160A1HN/C100E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER I2C HVQFN40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000457-PN7160A1HN/C100E
Manufacturer NXP USA Inc.
Category RF and Wireless -RFID, RF Access, Monitoring ICs
Package Tray
Type RFID Reader
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Operating Temperature -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian PN7160A1HN/C100E CAD Model

Description

The PN7160A1HN/C100E is a high-performance full NFC solution manufactured by NXP Semiconductors. This product is designed to provide a flexible and easy-to-integrate Near Field Communication (NFC) solution for a wide range of applications in various industries including consumer electronics, payment systems, and smart home automation.

Key Features

  • Highly Integrated: The PN7160A1HN/C100E incorporates an NFC controller with an integrated firmware, simplifying the design process and reducing time-to-market.
  • Plug-and-Play: With its easy integration and user-friendly interface, the PN7160A1HN/C100E is designed for plug-and-play installation, enabling rapid development of NFC-enabled applications.
  • Multi-Protocol Support: It supports a wide range of NFC technologies, including ISO/IEC 14443 A&B, FeliCa, and ISO/IEC 15693, ensuring compatibility with various NFC devices and tags.
  • Energy Efficient: The product features low-power consumption modes, making it suitable for battery-powered devices where power conservation is critical.

Applications

The versatility of the PN7160A1HN/C100E allows it to be used across numerous applications. It is ideal for:

  • Mobile payment terminals and contactless readers
  • Smart appliances and home automation systems
  • Wearable technology
  • Access control and secure identity verification

Technical Specifications

Parameter Value
Operating Voltage 2.7V to 5.5V
Operating Temperature -25°C to +85°C
Interface I2C
Package HVQFN
Dimensions 5mm x 5mm x 0.8mm

Quality and Reliability

NXP's commitment to quality ensures that the PN7160A1HN/C100E meets the highest standards of reliability and performance. It is designed to withstand the rigors of everyday use in commercial and industrial environments.

You May Also Be Interested in

Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7767 $52.8738
33+ $3.0988 $102.2604
50+ $3.0020 $150.1000
69+ $2.9051 $200.4519
90+ $2.8083 $252.7470
120+ $2.5178 $302.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess