EN
  • EN
  • DE

ST25DV04K-IER6T3

Part No ST25DV04K-IER6T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 21 Weeks
Features RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Manufacturer STMicroelectronics
Series ST25D
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-17124-6, 497-17124-2, 497-17124-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935173-ST25DV04K-IER6T3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-IER6T3 CAD Model

Description

ST25DV04K-IER6T3 Dynamic NFC/RFID Tag IC

The ST25DV04K-IER6T3 is a dynamic NFC/RFID tag IC with a dual interface, manufactured by STMicroelectronics, a leader in the semiconductor industry. This product offers a flexible and innovative solution for various applications that require both NFC and RFID functionality. The device integrates a 4-Kbit EEPROM memory and can be accessed either through a low-power I2C interface or by an ISO/IEC 15693 compatible RFID reader.

Key Features

  • Memory Capacity: 4 Kbits of EEPROM, organized in 128 blocks of 32 bits, providing ample storage for user data, configuration, and secure authentication keys.
  • Fast Transfer Mode: Capable of a high-speed data transfer between the tag and an NFC-enabled device, enhancing user experience with quick interactions.
  • Energy Harvesting: Includes an energy harvesting feature that allows the tag to power external components with the energy from the RF field, reducing the need for an external power supply.
  • Data Protection: Offers a flexible and robust security framework with user-selectable I2C and RF access rights, password protection, and a tamper detection output.
  • Dual Interface: Accessible through both an I2C interface and an ISO/IEC 15693 RF interface, ensuring compatibility with a wide range of devices and systems.
  • Long-Range RF Connectivity: The device operates in the 13.56 MHz frequency band with long-range RF connectivity, making it suitable for various applications.

Applications

The ST25DV04K-IER6T3 is designed for use in a diverse range of applications, including but not limited to:

  • Consumer electronics for device configuration and pairing
  • Smart advertisement and retail management
  • Industrial automation and asset tracking
  • Medical and healthcare for patient and equipment tracking
  • Smart city infrastructure and public transportation systems

With its advanced features and versatile use cases, the ST25DV04K-IER6T3 is an excellent choice for developers and manufacturers looking to incorporate NFC/RFID technology into their products. Its small form factor and low power consumption make it particularly suited for portable and battery-operated devices where space and energy efficiency are critical.

You May Also Be Interested in

Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5869 $52.8210
185+ $0.5498 $101.7130
285+ $0.5312 $151.3920
405+ $0.4940 $200.0700
530+ $0.4755 $252.0150
660+ $0.4569 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess