EN
  • EN
  • DE

ST25TA02K-PC6H5

Part No ST25TA02K-PC6H5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ UFDFPN5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Transponder IC 13.56MHz ISO 14443 - 1.65V ~ 5.5V 5-UFDFN
Manufacturer STMicroelectronics
Series ST25T
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-UFDFN
Case / Package 5-UFDFPN (1.7x1.4)
Family Name ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15943-6, 497-15943-1, 497-15943-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897817-ST25TA02K-PC6H5
Ultra Librarian 3D Model Ultra Librarian ST25TA02K-PC6H5 CAD Model

Description

ST25TA02K-PC6H5 NFC/RFID Tag IC from STMicroelectronics

The ST25TA02K-PC6H5 is a dynamic NFC/RFID tag IC with a dual interface, electrically erasable programmable memory (EEPROM) from STMicroelectronics, a leader in semiconductor solutions. This product is part of the ST25TA series, which is specifically designed for NFC (Near Field Communication) applications, enabling the wireless exchange of data between devices over short distances.

With an ISO/IEC 14443 Type A interface, the ST25TA02K-PC6H5 operates at a 13.56 MHz frequency and is equipped with a 2-Kbit EEPROM. This memory size is ideal for various applications that require a modest amount of data storage, such as NFC-enabled business cards, smart posters, and other compact data carriers.

The device provides an energy harvesting feature that allows it to power external components from the energy collected from the NFC reader field, making it highly suitable for low-power applications. Additionally, the ST25TA02K-PC6H5 offers a GPO (General Purpose Output) that can be used to trigger external events or actions based on the NFC operations.

One of the key benefits of the ST25TA02K-PC6H5 is its fast data transfer rate and high reliability in data retention, with a memory endurance of 1 million erase/write cycles and a data retention of 40 years. This makes it an excellent choice for applications where data integrity over time is critical.

The IC comes in a UFDFPN5 package, which is a compact and thin package, making it suitable for space-constrained applications. Moreover, it is compliant with the NFC Forum Type 4 tag and ISO/IEC 14443 Type A specifications, ensuring compatibility with a wide range of NFC-enabled devices and readers.

Overall, the ST25TA02K-PC6H5 from STMicroelectronics is a versatile and reliable choice for developers looking to integrate NFC functionality into their products, offering a mix of performance, power efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
ICODE
Lowest to $0.4657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess