EN
  • EN
  • DE

TRF7960ARHBT

Part No TRF7960ARHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID AFE 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 081805-TRF7960ARHBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7960ARHBT CAD Model

Description

The TRF7960ARHBT is a highly integrated RFID (Radio-Frequency Identification) transceiver module from Texas Instruments, designed to provide robust and efficient performance for a wide range of RFID applications. This versatile IC is capable of supporting multiple standards, making it a perfect choice for multi-protocol RFID readers.

Key Features

  • Multi-Protocol Support: The TRF7960ARHBT is compatible with a variety of RFID standards, including ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa, allowing for flexible deployment across different RFID systems.
  • High Data Rate: It supports data rates of up to 848 kbps, enabling fast data transfer and quick transactions, which is particularly beneficial in applications such as contactless payments and high-speed inventory tracking.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low-power consumption mode, making it suitable for battery-powered applications.
  • Adjustable Output Power: The output power of the RF field can be adjusted, providing the capability to optimize performance for various tag types and operating distances.
  • Integrated Voltage Regulator: An onboard voltage regulator allows for a wide range of supply voltages, simplifying the power supply design and enhancing the system's reliability.
  • Programmable Modulation Depth: The modulation depth is programmable, offering designers the flexibility to set up the device for optimal performance in their specific application.
  • Antenna Connection: It features a direct connection to an antenna with an onboard transmitter and receiver, along with a built-in RF front end, to facilitate a compact and efficient design.

Applications

The TRF7960ARHBT is ideal for a wide range of applications, including but not limited to:

  • Contactless payment systems
  • Access control and security
  • Asset tracking and inventory management
  • Smart labels and tags
  • Library and rental systems
  • Supply chain and logistics

Overall, the TRF7960ARHBT from Texas Instruments is a sophisticated and versatile RFID transceiver that provides the necessary features to implement advanced RFID systems with high efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6941 $53.4705
12+ $8.7747 $105.2964
18+ $8.5005 $153.0090
25+ $8.2263 $205.6575
32+ $7.9521 $254.4672
43+ $7.1295 $306.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess