EN
  • EN
  • DE

NT2H1611F0DTLH

Part No NT2H1611F0DTLH
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC TYPE2 TAG IC 144/888 BYTES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RFID Reader/Transponder IC 13.56MHz ISO 14443, NFC - 1.2V ~ 3.6V 4-XFDFN Exposed Pad
Manufacturer NXP
Package Tube
Operating Temperature Range -25°C ~ 70°C (TA)
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-HXSON (2x1.5)
Family Name NT2H1611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935300051125, NT2H1611F0DTL,125, Q7864607
Quantity per package 5
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887732-NT2H1611F0DTLH
Ultra Librarian 3D Model Ultra Librarian NT2H1611F0DTLH CAD Model

Description

The NT2H1611F0DTLH is a cutting-edge NFC (Near Field Communication) tag IC from NXP Semiconductors, designed to bring flexible and secure communication capabilities to a wide array of products. This IC is part of the NTAG I2C plus family, a series known for its high performance and reliability in NFC-enabled applications.

Key Features:

  • Advanced Interface: The NT2H1611F0DTLH features an I²C interface, allowing for easy integration with microcontrollers and other digital systems. This interface facilitates fast data transfer and bidirectional communication between NFC-enabled devices.
  • Memory Capacity: It offers 888 bytes of user memory, providing ample space for storing URLs, text, or other data types. This memory is organized in 36 pages, with 4 bytes per page.
  • Security: With its originality signature and 32-bit password protection, the NT2H1611F0DTLH ensures secure data storage and prevents unauthorized access, making it ideal for applications that require data integrity and security.
  • Energy Harvesting: This IC supports energy harvesting, which allows it to power external devices using the energy from the NFC field, thus reducing the overall power consumption of the system it's integrated into.
  • Fast Read Command: The inclusion of a fast read command enables quick data retrieval, enhancing the user experience in applications such as smart advertising and product information tags.

Applications:

The NT2H1611F0DTLH is versatile and can be used in various applications, including but not limited to:

  • Smart advertising
  • Consumer electronics
  • Home automation
  • Wearable technology
  • Product authentication
  • Mobile accessory pairing

Technical Specifications:

The NT2H1611F0DTLH operates at a frequency of 13.56 MHz and complies with the NFC Forum Type 2 Tag and ISO/IEC 14443 Type A specifications. It is designed for operation with a supply voltage range of 2.7V to 3.6V, making it suitable for a variety of electronic devices.

With its robust feature set and flexible application range, the NT2H1611F0DTLH from NXP is an ideal choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess