EN
  • EN
  • DE

ST25R95-VMD5T

Part No ST25R95-VMD5T
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC/HF RFID READER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 35 Weeks
Features RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer STMicroelectronics
Series ST25R
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN (5x5)
Family Name ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18487-6, 497-18487-2, 497-18487-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897816-ST25R95-VMD5T
Ultra Librarian 3D Model Ultra Librarian ST25R95-VMD5T CAD Model

Description

ST25R95-VMD5T - A High-Performance NFC / RFID Reader IC

The ST25R95-VMD5T is a dynamic NFC/RFID reader IC from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to facilitate fast and efficient Near Field Communication (NFC) for a variety of applications such as contactless payment systems, access control, and NFC-enabled setups.

Key Features

  • ISO/IEC 14443 Type A and B Compliant: This IC supports both Type A and B contactless communication standards, ensuring compatibility with a wide range of NFC devices and tags.
  • ISO/IEC 15693 and FeliCa™ Support: The ST25R95-VMD5T extends its compatibility to include ISO/IEC 15693 and FeliCa protocols, making it versatile for various RFID applications.
  • High Data Rate Communication: With support for high-speed data transfer, this IC ensures quick and reliable communication between devices, which is critical for seamless user experiences.
  • Low Power Consumption: Designed with energy efficiency in mind, the ST25R95-VMD5T is ideal for battery-powered devices, helping to extend operational life.
  • Multiple Interface Options: It features a range of interfaces including SPI, I2C, and UART, providing flexibility in system design and easy integration into existing setups.

Applications

The versatility of the ST25R95-VMD5T makes it suitable for a broad spectrum of applications, including:

  • Point of Sale (POS) terminals
  • Public transportation systems
  • Access control systems
  • NFC readers and writers
  • Consumer electronics

Product Benefits

The ST25R95-VMD5T provides a robust solution for NFC and RFID reading applications, offering designers and engineers a mix of high performance, low power consumption, and ease of integration. Its compliance with multiple communication standards ensures broad device compatibility, while its high data rate capabilities enable efficient and rapid transactions. Whether for commercial or consumer use, the ST25R95-VMD5T is an excellent choice for those in need of a reliable and flexible NFC/RFID reader IC.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2250 $51.1750
55+ $1.8257 $100.4135
85+ $1.7686 $150.3310
117+ $1.7116 $200.2572
152+ $1.6545 $251.4840
203+ $1.4834 $301.1302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,497 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess