EN
  • EN
  • DE

TRF7963ARHBR

Part No TRF7963ARHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 034965-TRF7963ARHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF7963ARHBR CAD Model

Description

The TRF7963ARHBR is a highly integrated RFID (Radio-Frequency Identification) reader/writer IC from Texas Instruments, designed for use in a broad range of applications including access control, asset tracking, and contactless payment systems. This versatile IC supports both 13.56 MHz HF (High Frequency) RFID and ISO 15693, ISO 18000-3, ISO 14443A/B, and FeliCa protocols, making it suitable for multi-protocol environments.

Built with flexibility in mind, the TRF7963ARHBR is equipped with an analog front end (AFE) and a comprehensive set of features that facilitate robust and efficient RFID system design. The device includes a built-in programmable transmitter and data framing engine for handling various RFID communication standards. Its receiver section has adjustable sensitivity and supports multiple modulation schemes, ensuring compatibility with a wide range of RFID tags and cards.

The TRF7963ARHBR is designed for low-power operation, with a power-down mode that significantly reduces current consumption when the device is inactive. This makes it an ideal choice for battery-powered applications where power efficiency is critical. Additionally, the IC includes an integrated voltage regulator and several power-saving features to further optimize energy usage.

Interfacing with microcontrollers is made easy through the IC's SPI (Serial Peripheral Interface) and parallel interfaces, allowing for flexible integration into existing systems. The device also offers an interrupt-driven mechanism that helps streamline communication and reduce the processing overhead on the host processor.

The TRF7963ARHBR comes in a compact 32-pin QFN (Quad Flat No-leads) package, providing a space-saving solution for designs where board real estate is at a premium. With its comprehensive feature set and multi-protocol support, the TRF7963ARHBR from Texas Instruments stands out as a versatile and efficient choice for developers looking to implement RFID capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6718 $50.7642
40+ $2.5027 $100.1080
63+ $2.4182 $152.3466
89+ $2.2491 $200.1699
116+ $2.1645 $251.0820
145+ $2.0800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess