EN
  • EN
  • DE

SL2S5002FUD,003

Part No SL2S5002FUD,003
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 - 1.5V ~ 1.7V Die
Manufacturer NXP
Series I-Code
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Die
Case / Package Die
Family Name SL2S5002
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 95000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895323-SL2S5002FUD,003
Ultra Librarian 3D Model Ultra Librarian SL2S5002FUD,003 CAD Model

Description

Product Overview: NXP SL2S5002FUD,003

The NXP SL2S5002FUD,003 is a state-of-the-art RFID UCODE IC that is part of NXP's leading-edge UCODE product family. This product is designed for high-performance and is tailored to deliver high-end functionality for various RFID tagging applications. The UCODE series is known for its long read ranges and fast data transfer rates, making it an ideal choice for supply chain management, inventory, and asset tracking in a wide range of industries.

Key Features:

  • High Sensitivity: The SL2S5002FUD,003 offers exceptional sensitivity, ensuring reliable reading and writing performance even in challenging environments.
  • Global Frequency Coverage: This IC operates across a broad range of frequencies, making it suitable for global deployment and compliance with various regional standards.
  • Large Memory Capacity: Equipped with ample memory for storing EPC (Electronic Product Code) data, the product can accommodate a wide variety of use cases and applications.
  • Fast Data Transfer: With its quick data processing capabilities, this IC facilitates efficient operations, contributing to enhanced throughput and productivity.
  • Durable Design: The SL2S5002FUD,003 is built to withstand harsh conditions, ensuring longevity and reliability in rugged environments.

Applications:

The versatility of the NXP SL2S5002FUD,003 allows it to be used in multiple applications, including:

  • Retail inventory management
  • Logistics and supply chain tracking
  • Asset management
  • Airline baggage handling
  • Pharmaceuticals and healthcare

Technical Specifications:

For technical enthusiasts and professionals looking to integrate this IC into their systems, the SL2S5002FUD,003 boasts an impressive set of specifications. It features a wide operating temperature range, ensuring performance in extreme conditions, and supports various data rates for flexible usage scenarios. Additionally, the IC has built-in features for security and privacy, such as password protection and tamper alarms.

In conclusion, the NXP SL2S5002FUD,003 is a robust and high-performing RFID IC that offers a combination of excellent sensitivity, memory capacity, and durability, making it a top choice for businesses seeking to optimize their tracking and management systems.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,092 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess