EN
  • EN
  • DE

PIC16F871-I/L

Part No PIC16F871-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16F871
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655343-PIC16F871-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16F871-I/L CAD Model

Description

Microchip Technology's PIC16F871-I/L Microcontroller

The PIC16F871-I/L is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of embedded applications. This microcontroller is part of the renowned PIC16F family, well-known for their robustness and ease of use, making them ideal for both beginners and experienced developers alike.

At the heart of the PIC16F871-I/L lies a high-performance RISC CPU, which provides the foundation for efficient data handling and control tasks. The device operates at a maximum frequency of 20MHz, delivering quick response times and smooth operation for time-sensitive applications. Its enhanced flash memory technology ensures long-term reliability and provides a substantial amount of program storage, with 14KB of on-board memory.

One of the standout features of the PIC16F871-I/L is its rich set of peripherals. It includes 22 I/O pins that allow for flexible interfacing with external components. The integrated 10-bit Analog-to-Digital Converter (ADC) with 5 channels enables the microcontroller to process analog signals, which is essential for sensor-based applications. Additionally, it boasts two Capture/Compare/PWM (CCP) modules, which are invaluable for motor control, lighting, and other PWM-based operations.

The microcontroller also comes with 256 bytes of EEPROM, providing convenient non-volatile storage for critical data, and 368 bytes of RAM for efficient in-operation data manipulation. With its onboard Watchdog Timer and brown-out reset, the PIC16F871-I/L ensures reliable operation even in unpredictable environments, automatically resetting the system in the event of software anomalies or power irregularities.

For communication purposes, the device includes a synchronous serial port for SPI and I²C, as well as a USART module for serial communication, allowing for easy integration into existing data networks and for interfacing with other microcontrollers and peripherals.

The PIC16F871-I/L is available in a 40-pin PDIP package, making it easy to handle and integrate into both prototyping breadboards and final product designs. Its wide operating voltage range of 2.0V to 5.5V and industrial temperature range from -40°C to +85°C make it suitable for demanding applications across various sectors, including industrial control systems, automotive, consumer electronics, and more.

Overall, the PIC16F871-I/L from Microchip Technology is a reliable and feature-rich microcontroller that offers designers a high level of integration, flexibility, and performance for their embedded systems projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5248 $54.0992
10+ $11.0973 $110.9730
14+ $10.7505 $150.5070
20+ $10.4037 $208.0740
25+ $10.0569 $251.4225
34+ $9.0165 $306.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess