EN
  • EN
  • DE

PN5190B1HN/C121Y

Part No PN5190B1HN/C121Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader/Transponder
Frequency 13.56MHz
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Standard Package 6,000
Win Source Part Number 1337751-PN5190B1HN/C121Y
Ultra Librarian 3D Model Ultra Librarian PN5190B1HN/C121Y CAD Model

Description

The PN5190B1HN/C121Y is a cutting-edge NFC frontend IC from NXP Semiconductors, designed to facilitate seamless and efficient Near Field Communication (NFC) for a wide range of applications. This high-performance product is part of NXP's advanced contactless connectivity solutions, aiming to provide fast, secure, and convenient wireless communication for consumer electronics, payment systems, and IoT devices.

Key Features

  • Advanced NFC Technology: The PN5190B1HN/C121Y supports all NFC Forum modes, including reader/writer, card emulation, and peer-to-peer modes, making it highly versatile for various NFC applications.
  • High RF Performance: With its dynamic power output control and adaptive wave shaping capabilities, this IC ensures robust and reliable communication even in challenging environments.
  • Energy Efficiency: The product features low-power operation with various power-saving modes, which is crucial for battery-operated devices.
  • Secure Transactions: It includes state-of-the-art security features to support secure elements and ensure safe data transactions, which is essential for payment and access control applications.
  • Easy Integration: The PN5190B1HN/C121Y is designed for ease of integration into various host systems, thanks to its SPI and I2C interfaces, and it comes with comprehensive support and documentation from NXP.

Applications

The PN5190B1HN/C121Y is ideal for a multitude of applications that require NFC capabilities. These include:

  • Mobile payment terminals and point-of-sale (POS) systems
  • Smartphones and wearable devices
  • Access control systems and smart locks
  • Public transportation and ticketing systems
  • Home automation and smart appliances

Technical Specifications

The device operates across a wide range of supply voltages and temperatures, making it suitable for diverse operating conditions. It also complies with global regulatory standards, ensuring its applicability in international markets.

Conclusion

In summary, the PN5190B1HN/C121Y from NXP Semiconductors is a sophisticated NFC frontend IC that brings high performance, energy efficiency, and secure communication to the forefront of NFC technology. Its flexibility and ease of integration make it an excellent choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9508 $59.7540
11+ $9.8058 $107.8638
16+ $9.4994 $151.9904
22+ $9.1930 $202.2460
29+ $8.8865 $257.7085
38+ $7.9672 $302.7536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess