EN
  • EN
  • DE

LC4128V-75T128E

Part No LC4128V-75T128E
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7.5NS 128TQFP /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispMACH® 4000V
Package Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of I/O 92
Temperature Range - Operating -40°C ~ 130°C (TJ)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number LC4128
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1143367-LC4128V-75T128E
Ultra Librarian 3D Model Ultra Librarian LC4128V-75T128E CAD Model

Description

The LC4128V-75T128E is a high-performance, low-voltage in-system programmable Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It is designed for a wide range of digital logic applications, offering a flexible and efficient solution for implementing custom logic functions.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Interface bridging
  • Peripheral control
  • Data path control
  • Consumer electronics

Features

  • 128 Macrocells: Provides a large amount of programmable logic resources.
  • 75 MHz Maximum Operating Frequency: Enables high-speed operation for demanding applications.
  • Low Voltage Operation: Reduces power consumption and simplifies system design.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the circuit board.
  • 128-pin TQFP Package: Offers a compact and easy-to-use surface mount package.
  • Global Clock Network: Provides a low-skew clock distribution for synchronous designs.

Benefits

  • Flexibility: Can be easily reconfigured to implement different logic functions, reducing development time and cost.
  • High Performance: Enables high-speed operation for demanding applications.
  • Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Reduced Board Space: The compact TQFP package minimizes board space requirements.
  • Easy Prototyping: In-system programmability allows for rapid prototyping and design iteration.

Additional Details

The LC4128V-75T128E CPLD utilizes a Programmable Logic Array (PLA) architecture, which allows for a high degree of flexibility in implementing custom logic functions. The device is programmed using industry-standard programming tools, such as Lattice's ispLEVER or Diamond software. The device also features built-in JTAG boundary scan for easy testing and debugging. The operating voltage typically ranges from 3.0V to 3.6V. Refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and programming instructions. This CPLD is suitable for various applications requiring programmable logic, offering a balance of performance, flexibility, and low power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess