EN
  • EN
  • DE

ST25DV64K-JFR6D3

Part No ST25DV64K-JFR6D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 12UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000123-ST25DV64K-JFR6D3
Manufacturer STMicroelectronics
Category RF/IF and RFID- RFID, RF Access, Monitoring ICs
Series ST25D
Type RFID Transponder
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 12-UFDFN Exposed Pad
Base Product Number ST25
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-JFR6D3 CAD Model

Description

The ST25DV64K-JFR6D3 from STMicroelectronics is an innovative dynamic NFC/RFID tag IC that offers a unique combination of flexibility, power, and security for near-field communication applications. It is part of ST's ST25DV series, which is designed to provide wireless connectivity to any electronic device, enabling a wide range of NFC applications such as smart advertising, machine maintenance, product authentication, and NFC-based configuration.

This dynamic tag features a 64-Kbit EEPROM, divided into areas that can be protected by passwords to restrict access to authorized users only. The EEPROM can be accessed via an I2C interface or by an NFC-enabled phone or reader. The dual-interface feature allows for seamless communication, regardless of the power state of the host device.

The ST25DV64K-JFR6D3 supports the ISO/IEC 15693 and NFC Forum Type 5 tag standards, ensuring compatibility with a wide range of NFC devices. The tag IC is also capable of energy harvesting, which means it can power external components with the energy it receives from the NFC reader field.

This dynamic tag comes in an ultra-compact SO8N package, making it ideal for integration into space-constrained applications. The device also features a wide temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.

Key features of the ST25DV64K-JFR6D3 include:

  • 64-Kbit EEPROM with byte granularity
  • I2C interface and NFC RF communication
  • Fast transfer mode capabilities
  • Energy harvesting support
  • Password protection for secure data access
  • Multiple counter functions with tamper detection
  • Long-range RFID/NFC functionality

With its robust set of features, the ST25DV64K-JFR6D3 is an excellent choice for designers looking to add NFC functionality to their products while ensuring secure data transfer and user-friendly interaction.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9140 $52.4520
42+ $2.3910 $100.4220
65+ $2.3163 $150.5595
90+ $2.2416 $201.7440
116+ $2.1669 $251.3604
155+ $1.9427 $301.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess