EN
  • EN
  • DE

ADT7461AARMZ-2RL

Part No ADT7461AARMZ-2RL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142317-ADT7461AARMZ-2RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-2RL CAD Model

Description

The ADT7461AARMZ-2RL from ON Semiconductor is a high-precision digital temperature sensor IC, designed to provide accurate temperature monitoring with a digital interface. This advanced sensor is an ideal choice for a wide range of applications including personal computers, office electronics, and industrial systems, where precise temperature measurements are crucial for optimal performance and reliability.

Key Features

  • Accuracy: Offers high accuracy temperature measurements with a ±1°C accuracy from -40°C to +125°C.
  • Digital Interface: Features a two-wire serial interface, compatible with SMBus 2.0, which simplifies integration into existing digital systems.
  • Versatility: Capable of measuring the temperature of both the ambient environment and the die temperature, providing dual-mode functionality.
  • Low Voltage Operation: Operates at a supply voltage range from 3.0V to 3.6V, making it suitable for battery-powered applications.
  • Energy Efficient: The low operating current minimizes power consumption, contributing to the energy efficiency of the overall system.
  • Compact Package: Available in a compact 8-pin MSOP (Mini Small Outline Package) that is conducive to space-constrained applications.

Product Applications

The ADT7461AARMZ-2RL is a versatile component that can be integrated into a multitude of electronic systems. Its primary use is to provide real-time temperature data to ensure system stability and performance. Typical applications include thermal management within computer systems, environmental control systems, and industrial process control where maintaining specific temperature conditions is essential. Additionally, it can be used in embedded systems and telecommunications equipment to prevent overheating and to enable dynamic thermal management.

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the ADT7461AARMZ-2RL is no exception. Customers can expect robust performance and consistent operation from this temperature sensor. Furthermore, ON Semiconductor provides comprehensive technical support and documentation, making the integration of the ADT7461AARMZ-2RL into your design project straightforward and efficient.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess