EN
  • EN
  • DE

M24SR64-YMN6T/2

Part No M24SR64-YMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC/RFID TAG 64KB EEPROM 8SOI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 200273-M24SR64-YMN6T/2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24SR64-YMN6T/2 CAD Model

Description

The M24SR64-YMN6T/2 is a dynamic NFC/RFID tag IC with a dual interface from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the M24SR series which is designed to provide flexible, time-saving solutions for near-field communication applications. With its 64-Kbit memory, this tag is an ideal choice for a wide range of applications such as consumer electronics, device pairing, home automation, and industrial maintenance.

Key Features

  • Memory Size: The M24SR64-YMN6T/2 offers a generous 64-Kbits of EEPROM memory which is sufficient for storing personal data, configuration settings, and small amounts of information for wireless data transfer.
  • Communication Interfaces: This tag supports both I2C and ISO 14443 Type A interfaces, allowing for easy integration with a host of microcontroller-based systems as well as direct communication with NFC-enabled devices.
  • Energy Efficiency: The device is designed with energy efficiency in mind, featuring an energy harvesting mode that allows it to draw power from the RF field, eliminating the need for an external power source in certain applications.
  • Fast Data Transfer: The M24SR64-YMN6T/2 boasts a fast data transfer rate of up to 106 kbit/s, ensuring quick and efficient communication between devices.
  • Security: Enhanced security features, including a password protection mechanism, provide a secure way to protect sensitive data from unauthorized access.
  • Multiple Block Read/Write: The capability to perform multiple block read and write operations makes this tag highly efficient for bulk data transactions.

Applications

The M24SR64-YMN6T/2 is versatile and can be used in diverse applications, including but not limited to:

  • Smart posters for advertising and information sharing
  • Bluetooth or Wi-Fi pairing for consumer electronic devices
  • Business cards with embedded NFC functionality
  • Medical and healthcare equipment tracking
  • Maintenance and service records for industrial equipment

Overall, the M24SR64-YMN6T/2 NFC/RFID tag from STMicroelectronics is a powerful and flexible solution for developers looking to incorporate NFC technology into their products or systems. Its combination of sizeable memory, dual interface, and security features make it an excellent choice for a variety of NFC applications.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5152 $53.0320
85+ $1.2432 $105.6720
125+ $1.2044 $150.5500
175+ $1.1655 $203.9625
225+ $1.1267 $253.5075
300+ $1.0101 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess