EN
  • EN
  • DE

CS51411EMNR2G

Part No CS51411EMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 18DFN  /  Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 18-VFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 38V
Current - Output 1.5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 18-VFDFN Exposed Pad
Supplier Device Package 18-DFN (5x6)
Base Product Number CS51411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSCS51411EMNR2G,2156-CS51411EMNR2G-ONTR
Standard Package 2,500
Win Source Part Number 1155350-CS51411EMNR2G
Ultra Librarian 3D Model Ultra Librarian CS51411EMNR2G CAD Model

Description

The ON Semiconductor CS51411EMNR2G is a high-performance, integrated circuit designed for power supply applications. This step-down voltage regulator offers a compact solution for converting a higher voltage to a lower voltage with high efficiency. The device is ideal for a variety of applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Output Voltage: The CS51411EMNR2G provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic components.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of load conditions, which helps to minimize power loss and heat generation.
  • Current Mode Operation: The device utilizes current mode control for fast transient response and excellent loop stability.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from damage due to overheating, enhancing the longevity and reliability of both the IC and the overall system.
  • Frequency Operation: The CS51411EMNR2G operates at a switching frequency of 280 kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Low Standby Current: The regulator is designed to draw minimal current in standby mode, which is crucial for battery-powered applications where power conservation is key.

Applications

The versatility of the CS51411EMNR2G makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Office equipment including printers and scanners
  • Industrial control systems
  • Consumer electronics like set-top boxes and gaming consoles

Package and Quality

The CS51411EMNR2G comes in a compact 16-pin SOIC Narrow Body package, which is designed for surface mount technology (SMT). The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess