EN
  • EN
  • DE

UCC2808APWTR-2G4

Part No UCC2808APWTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low-Power Current-Mode Push-Pull PWM 8-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Duty Cycle 50 %
Fall Time 25 ns
Frequency 1 MHz
Lead Free Contains Lead
Max Duty Cycle 50 %
Max Frequency 1 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Output Current 1 A
Output Voltage 500 mV
Packaging Tape & Reel (TR)
Radiation Hardening No
Rise Time 25 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Push-Pull
Win Source Part Number 1102040-UCC2808APWTR-2G4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC2808APWTR-2G4 CAD Model

Description

The Texas Instruments UCC2808APWTR-2G4 is a highly integrated, low-power Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. It is specifically engineered to deliver efficient and reliable performance for off-line and DC-to-DC converter configurations. This device is part of the UCC2808 series and is packaged in a TSSOP-8 (thin shrink small outline package), which is ideal for space-constrained applications.

The UCC2808APWTR-2G4 operates at a fixed frequency that is programmed by an external resistor and can be set to a frequency range of 10kHz to 1MHz. This allows designers to optimize the size of the transformer and output filter, resulting in a compact and efficient power supply. With its current-mode control, the device offers inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation.

One of the key features of the UCC2808APWTR-2G4 is its low startup and operating current. The startup current is typically 0.5µA, and the operating current is typically 3mA. This low current consumption makes it an excellent choice for battery-powered and energy-efficient applications. Additionally, the device includes undervoltage lockout (UVLO), which ensures that the power supply operates only when the input voltage is within an acceptable range, thereby protecting the system.

The UCC2808APWTR-2G4 also features a totem-pole output that can source or sink high peak current, up to 1A, which is necessary to quickly charge and discharge the gate capacitance of power MOSFETs, leading to fast response times in power supply designs. Furthermore, the device has built-in soft-start functionality, which limits inrush current during startup, contributing to system reliability.

Overall, the UCC2808APWTR-2G4 from Texas Instruments is a versatile and efficient solution for designers looking to create compact, reliable, and energy-conscious power supplies for a variety of electronic devices and systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess