EN
  • EN
  • DE

MAX8836ZEWEEE+T

Part No MAX8836ZEWEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BCK/LINEAR SYNC 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 1.6MHz
Voltage/Current - Output 1 3.1V/3.4V, 1.2A
Voltage/Current - Output 2 2.85V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WLP
Win Source Part Number 207601-MAX8836ZEWEEE+T
Ultra Librarian 3D Model Ultra Librarian MAX8836ZEWEEE+T CAD Model

Description

Maxim Integrated MAX8836ZEWEEE+T LED Driver

The Maxim Integrated MAX8836ZEWEEE+T is a highly efficient and versatile LED driver IC designed to provide optimal power management for portable devices. This compact, high-performance component is well-suited for applications where space is at a premium and power efficiency is crucial, such as smartphones, tablets, and other handheld electronics.

The MAX8836ZEWEEE+T operates from a 2.6V to 5.5V input voltage range, making it compatible with a variety of power sources, including single-cell lithium-ion (Li+) batteries. It is capable of driving up to six high-brightness LEDs in series, which is ideal for backlighting displays or for general illumination purposes. The device provides a total output current of up to 26mA, with an adjustable current limit for each LED string to ensure uniform brightness and extend LED life.

One of the key features of this LED driver is its integrated step-up converter, which maintains a constant current to the LEDs despite variations in input voltage or LED forward voltage. This results in consistent light output and improves the overall user experience. Additionally, the MAX8836ZEWEEE+T offers a 1MHz fixed-frequency operation which minimizes the size of external components and helps to reduce noise interference in sensitive RF applications.

The device also includes a number of built-in safety features, such as overvoltage protection, overtemperature protection, and open/short LED detection. These protections ensure reliable operation over the product's lifespan and help to prevent damage to the device or the end product. The MAX8836ZEWEEE+T comes in a small, 3mm x 3mm, 20-pin thin QFN package, which is ideal for space-constrained applications.

Maxim Integrated's attention to detail in designing the MAX8836ZEWEEE+T means that manufacturers can trust this LED driver to deliver high performance, efficiency, and reliability in their portable device applications. Its integration of multiple features into a single IC allows for simplified design, reduced bill of materials, and quicker time-to-market for a wide range of consumer electronics.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3033 $59.4594
43+ $2.7108 $116.5644
66+ $2.6265 $173.3490
91+ $2.5410 $231.2310
118+ $2.4567 $289.8906
158+ $2.2026 $348.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess