EN
  • EN
  • DE

CLRC63201T

Part No CLRC63201T
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 713946-CLRC63201T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLRC63201T CAD Model

Description

The NXP CLRC63201T is a highly integrated, versatile contactless communication IC for applications in the 13.56 MHz frequency range. This advanced product is designed to cater to the needs of a variety of applications such as access control, identification systems, and near-field communication (NFC) devices.

Key Features

  • Multi-protocol Support: The CLRC63201T supports a wide range of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, and FeliCa, making it suitable for a diverse set of applications.
  • High Integration: It includes an RF transceiver with an integrated analog front-end, a highly efficient power management system, and a serial communication interface for easy integration with microcontrollers.
  • Advanced Security: The device features a hardware crypto engine supporting advanced encryption and authentication methods to ensure secure transactions and data protection.
  • Flexible Memory: The IC comes with a configurable EEPROM memory that can store custom settings and data, which can be easily accessed and modified as per the application's requirements.
  • Low Power Consumption: Designed for energy efficiency, the CLRC63201T operates with a low power consumption, making it ideal for battery-powered devices.

Applications

The versatility of the NXP CLRC63201T allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Smart Cards and e-Passports
  • Access Control Systems
  • Public Transportation Fare Collection
  • NFC-enabled Devices and Tags
  • Loyalty and Membership Programs
  • Electronic Shelf Labels

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the NXP CLRC63201T datasheet. This document provides in-depth information regarding electrical characteristics, pin configurations, protocol handling, command sets, and application interfacing, ensuring a comprehensive understanding of the product's capabilities and integration requirements.

The NXP CLRC63201T stands out as a robust and reliable choice for developers looking to incorporate contactless communication features into their products with minimal hassle and optimal performance.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess