EN
  • EN
  • DE

AD57005Z

Part No AD57005Z
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973132-AD57005Z
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD57005Z CAD Model

Description

The AD5700-5Z is an isolated communication transceiver from Analog Devices designed for industrial applications utilizing the HART (Highway Addressable Remote Transducer) protocol. It provides a complete physical layer solution for HART communication, enabling robust and reliable data transmission in noisy industrial environments. The device integrates a modem, an isolation barrier, and all necessary filtering and shaping circuitry to ensure compliance with the HART standard.

Applications:

  • HART Field Instruments
  • Process Control Systems
  • Industrial Automation
  • Smart Sensors and Transmitters
  • Remote Monitoring Systems

Features:

  • Complete HART Physical Layer Solution: Integrates modem, isolation, and filtering.
  • Galvanic Isolation: Provides robust isolation to protect sensitive circuitry from high voltages and ground loops.
  • Low Power Consumption: Minimizes power requirements in field instrument applications.
  • Compliant with HART Standard: Ensures interoperability with existing HART networks.
  • Small Footprint: Available in a compact package for space-constrained designs.

Benefits:

  • Simplified HART Implementation: Reduces design complexity and time-to-market.
  • Enhanced System Reliability: Galvanic isolation protects against noise and voltage transients.
  • Reduced Power Consumption: Extends battery life in field instruments.
  • Guaranteed Interoperability: Ensures compatibility with HART compliant devices.
  • Compact Design: Allows for integration in small form-factor instruments.

Additional Details:

The AD5700-5Z uses iCoupler® technology to provide robust galvanic isolation between the HART communication interface and the host controller. This isolation protects sensitive circuitry from high voltages and ground loops commonly found in industrial environments. The device operates from a single 3.0 V to 3.6 V supply and consumes very little power. It also includes comprehensive diagnostic features to monitor system health and detect potential faults. The HART modem is fully compliant with the HART physical layer requirements, ensuring reliable communication over long distances.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess