The 2SC3904 is an NPN epitaxial silicon transistor manufactured by Panasonic. It's designed for low noise amplifier applications, especially in VHF and UHF bands. This transistor is known for its high gain and low noise figure.
Applications:
- Low noise amplifiers (LNA)
- RF amplifiers
- Oscillators
- Mixers
- High-frequency circuits
Features:
- Low noise figure (typically 1.0 dB at 200 MHz)
- High gain (typically 13 dB at 200 MHz)
- High transition frequency (fT = 1.0 GHz)
- Low collector-emitter saturation voltage
- Small signal amplifier
- Collector power dissipation: 200mW
Benefits:
- Improves sensitivity in receiver circuits.
- Provides high signal amplification.
- Enables operation in high-frequency applications.
- Ensures efficient power transfer.
- Suitable for use in a variety of RF and high-frequency applications.
Additional Details:
The 2SC3904 is typically packaged in a small signal plastic package such as SOT-23, making it suitable for surface mount applications. The transistor requires appropriate biasing to operate in its active region and deliver optimal performance as a low noise amplifier.
When using the 2SC3904, it's crucial to follow the manufacturer's recommendations for biasing and circuit design to achieve the specified noise figure and gain. Consider using appropriate impedance matching networks to optimize signal transfer.