EN
  • EN
  • DE

ATR4251C-PFQW

Part No ATR4251C-PFQW
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC ANTENNA AMPLIFIER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 150kHz to 30MHz, 70MHz to 110MHz
Gain 5dB
Noise Figure 2.8dB
RF Type AM, FM
Supply Voltage - Operating 8 V to 11 V
Operating Supply Current 14mA
Test Frequency 100MHz
Case / Package 24-QFN (4x4)
Win Source Part Number 1020412-ATR4251C-PFQW
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATR4251C-PFQW CAD Model

Description

Microchip Technology introduces the ATR4251C-PFQW, a cutting-edge integrated circuit designed for the modern consumer's demand for high-performance and reliable electronic components. The ATR4251C-PFQW is an exceptional solution tailored for a wide array of applications, including automotive systems, industrial controls, and communication devices.

This product offers a remarkable blend of functionality and efficiency. It is built with precision and is known for its robustness, making it an ideal choice for environments that require a high level of reliability. The ATR4251C-PFQW is designed to operate under a broad range of temperatures, ensuring consistent performance even under harsh conditions.

The ATR4251C-PFQW is equipped with advanced features that make it stand out in the market. Its integration capabilities allow for a reduction in system complexity and potential cost savings on additional components. This makes the ATR4251C-PFQW not only a powerful component but also a cost-effective solution for system designers and manufacturers.

As a product of Microchip Technology, a leader in the semiconductor industry, the ATR4251C-PFQW benefits from the company's commitment to quality and innovation. Microchip's rigorous testing procedures ensure that each ATR4251C-PFQW meets the highest standards of performance and durability. Customers can rest assured that they are incorporating a top-tier product into their systems.

For those who are environmentally conscious, the ATR4251C-PFQW is designed with green manufacturing practices in mind. It complies with various international standards for environmental safety, making it a responsible choice for both your electronic projects and the planet.

In conclusion, the ATR4251C-PFQW from Microchip Technology is a versatile and reliable integrated circuit that offers a combination of advanced features, durability, and cost-effectiveness. It is an excellent choice for designers looking to enhance their systems with a component that delivers consistent performance and aligns with global environmental standards.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7154 $59.4464
38+ $3.0487 $115.8506
59+ $2.9533 $174.2447
81+ $2.8581 $231.5061
105+ $2.7628 $290.0940
140+ $2.4770 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess