EN
  • EN
  • DE

2116240001

Part No 2116240001
Manufacturer Molex, LLC
Catalog RFID Antennas
Description GPS L1/L5 & GLONASS 36MM STACKED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category RF and Wireless RF Antennas
Package Box
Product Status Active
Win Source Part Number WS1206906-2116240001
Package Tray
Product Status Active
RF Family/Standard Navigation
Frequency Group UHF (1 GHz ~ 2 GHz)
Frequency (Center/Band) 1.176GHz, 1.575GHz, 1.602GHz
Frequency Range 1.171GHz ~ 1.181GHz, 1.57GHz ~ 1.58GHz, 1.597GHz ~ 1.607GHz
Antenna Type Ceramic Patch
Number of Bands 3
Return Loss -10dB
Gain 2.1dBi, 4.5dBi, 4.2dBi
Termination Solder
Grade -
Mounting Type Adhesive
Height (Max) 0.276" (7.00mm)
Applications GLONASS, GPS
Ultra Librarian 3D Model Ultra Librarian 2116240001 CAD Model

Description

GPS L1/L5 & GLONASS 36MM STACKED

You May Also Be Interested in

Premo
X/Y SMD RFID TRANSPONDER COIL EP
Lowest to $0.3784
AVX Corporation
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.3425
EPCOS (TDK)
TRANSPONDER COIL 2.36MH HQ SMD
Need more? Email Us
Taoglas Limited
GPS 1575MHZ SMD CERAMIC DIRECT M
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 2.36MH SMD
Lowest to $0.4255
Ezurio
EMBED,ASSY,D1.13,MHF4L 100MM,FLE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/2.2GHZ PCB TRACE
Lowest to $14.5523
AVX Corporation
RF ANT 868MHZ/915MHZ STAMPED MET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess