Products specifications Report Issue?

Package Bulk
Product Status Active
RF Family/Standard WiFi
Frequency Group UHF (2 GHz ~ 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band) 2.4GHz, 5.5GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz
Antenna Type Whip, Tilt
Number of Bands 2
VSWR 2
Gain 2.1dBi, 3.4dBi
Termination SMA Male
Grade -
Mounting Type Connector Mount
Height (Max) 3.776" (95.90mm)
Applications Wi-Fi, WLAN
Ultra Librarian 3D Model Ultra Librarian MAF94271 CAD Model

Description

RF ANTENNA Wi-Fi, WLAN Whip, Tilt SMA Male Connector Mount

You May Also Be Interested in

Ezurio
RF ANT 2.4GHZ FLEXNOTCH CAB ADH
Lowest to $5.5024
ECAD model for 001-0015
EPCOS (TDK)
RFID ANTENNA 125KHZ SMD
Need more? Email Us
ECAD model for B82450A1004E000
AVX Corporation
RF ANT 868MHZ PCB CAB
Need more? Email Us
ECAD model for 1001826
Molex, LLC
824 2170MHZ CELLULAR FLEXIBLE AN
Need more? Email Us
ECAD model for 2072350100
Unictron Technologies Corporation
DUAL BAND WIFI 2400-2500 4900-59
Need more? Email Us
ECAD model for H2B1PC1A1C095L
Antenova
A10192H FUSCA 2.4GHZ SMD HALOGEN
Lowest to $1.4886
ECAD model for A10192H
Taoglas Limited
RF ANT 700MHZ/850MHZ CHIP SLD
Need more? Email Us
ECAD model for PCS.06.A
Antenova
RF ANT 2.4GHZ/5.4GHZ CHIP SLD
Need more? Email Us
ECAD model for SR42W001
AVX Corporation
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Lowest to $2.4363
ECAD model for M830520

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention