EN
  • EN
  • DE

M24LR64E-RMN6T/2

Part No M24LR64E-RMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID 64KBIT EEPROM 13.56MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.st.com
Win Source Part Number 719240-M24LR64E-RMN6T/2
Popularity Medium
Supply and Demand Status Limited
Family Name M24LR64E-R
Introduction Date April 12, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian M24LR64E-RMN6T/2 CAD Model

Description

STMicroelectronics M24LR64E-RMN6T/2 Overview

The M24LR64E-RMN6T/2 is a dynamic NFC/RFID tag IC with a dual interface from the renowned manufacturer STMicroelectronics. This product is an integral component for applications requiring both long-range and short-range wireless communication capabilities. With its 64-Kbit memory, the M24LR64E-RMN6T/2 is designed to cater to a wide range of applications, including consumer electronics, computer peripherals, industrial automation, healthcare, and smart metering.

Key Features

  • Dual Interface: The tag supports both I2C and ISO 15693 RF interfaces, allowing for flexible integration into different system architectures.
  • Energy Harvesting: It features an energy harvesting function, which can power external devices using the energy from the RF field, thereby reducing the overall power consumption of the system.
  • Fast Data Transfer: The M24LR64E-RMN6T/2 boasts a fast transfer mode with RF interface speeds up to 53 kbit/s, enabling quick data exchange.
  • EEPROM Memory: It comes with a 64-Kbit EEPROM, providing ample space for storage of user data and application-specific information.
  • Multiple Block Read/Write: The device supports multiple block read and write operations, enhancing its efficiency during data manipulation.
  • Extended Temperature Range: It operates over a wide temperature range from -40 °C to +85 °C, suitable for various environments.

Applications

The M24LR64E-RMN6T/2 is versatile in its applications, suitable for:

  • Smart packaging and brand protection
  • Medical and healthcare equipment tracking
  • Industrial automation and asset tracking
  • Consumer electronics for device configuration and pairing
  • Smart meters and energy management systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M24LR64E-RMN6T/2 is no exception. It is designed to meet the stringent demands of various industries, ensuring a reliable solution for NFC/RFID communication needs.

For developers and manufacturers looking for a high-performance NFC/RFID solution, the M24LR64E-RMN6T/2 offers the perfect blend of functionality, reliability, and efficiency to meet the requirements of a broad spectrum of wireless communication applications.

You May Also Be Interested in

STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
Lowest to $1.3435
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
ams
Lowest to $3.3622
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9247 $57.7410
65+ $1.5793 $102.6545
100+ $1.5299 $152.9900
140+ $1.4806 $207.2840
175+ $1.4312 $250.4600
235+ $1.2832 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess